Keystone Electronics Corp. Female PCB Terminal Accepts .205" x .032" Tabs 3575

Description
Part Number: 3575 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 FEMALE QUICK FIT
Request a Quote
Description
Part Number: 3575 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 FEMALE QUICK FIT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PCB quick-fit female terminal for .205 (.52) x .032 (.81) tabs, with vertical entry and tin-nickel plated brass contact, mounted with .089 (.23) diameter holes and a .200 (5.1) inch centerline spacing, rated for UL recognition under E201546.

Datasheet Summary
Powered by GS/AI

PCB quick-fit female terminal for .205 (.52) x .032 (.81) tabs, with vertical entry and tin-nickel plated brass contact, mounted with .089 (.23) diameter holes and a .200 (5.1) inch centerline spacing, rated for UL recognition under E201546.

Suppliers

Company
Product
Description
Supplier Links
Female PCB Terminal Accepts .205
New Hyde Park, NY, USA
Female PCB Terminal Accepts .205" x .032" Tabs
3575
Female PCB Terminal Accepts .205" x .032" Tabs 3575
Part Number: 3575 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 FEMALE QUICK FIT

Part Number: 3575

  • Material: Brass
  • Mounting: THM
  • Orientation: Vertical
  • Tab Size: .205 [5.2] x .032 [.81]
  • Terminal Style: PCB Female
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546

FEMALE QUICK FIT

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3575-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3575-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3575-ND
CONN QC RCPT 0.205 SOLDER

CONN QC RCPT 0.205 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 3575 36-3575-ND
Product Name Female PCB Terminal Accepts .205" x .032" Tabs Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
Terminals - Turret Connectors - 36-1559-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details