Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°- Unassembled screw 8184

Description
Part Number: 8184 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8184 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal for 60° mounting, designed as a low-cost alternative to PC edge connectors, accepting #14-22 AWG solid or stranded wire and crimp terminals. The terminal has a brass body with matte tin plating and a brass 6-32 binding head screw with nickel plating, supplied unassembled. It shares the same mounting hole pattern as quick fit terminals and supports color-coded screw options for identification. Current rating is 15 amps.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal for 60° mounting, designed as a low-cost alternative to PC edge connectors, accepting #14-22 AWG solid or stranded wire and crimp terminals. The terminal has a brass body with matte tin plating and a brass 6-32 binding head screw with nickel plating, supplied unassembled. It shares the same mounting hole pattern as quick fit terminals and supports color-coded screw options for identification. Current rating is 15 amps.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°- Unassembled screw - 8184 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°- Unassembled screw
8184
Slim-Line PC Screw Terminal, 60°- Unassembled screw 8184
Part Number: 8184 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8184

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8184
Product Name Slim-Line PC Screw Terminal, 60°- Unassembled screw
Unlock Full Specs
to access all available technical data

Similar Products

#4 Stud Lockwasher Solder Lug - 7317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
#4 Stud Lockwasher Solder Lug - 7314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3525-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
2 suppliers