Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°- Unassembled White screw 8184-4

Description
Part Number: 8184-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8184-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slime-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 8184-4 variant is a 60° angle terminal with an unassembled white-headed 6-32 brass screw, color-coded for identification. It has a current rating of 15 amps, a brass terminal with matte tin plating, and a nickel-plated brass screw. The mounting hole pattern matches most quick fit terminals, enabling interchangeability. The terminal dimensions include a 0.200 in [5.1 mm] mounting pitch and 0.052 in [1.3 mm] hole diameter.

Datasheet Summary
Powered by GS/AI

Slime-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 8184-4 variant is a 60° angle terminal with an unassembled white-headed 6-32 brass screw, color-coded for identification. It has a current rating of 15 amps, a brass terminal with matte tin plating, and a nickel-plated brass screw. The mounting hole pattern matches most quick fit terminals, enabling interchangeability. The terminal dimensions include a 0.200 in [5.1 mm] mounting pitch and 0.052 in [1.3 mm] hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°- Unassembled White screw - 8184-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°- Unassembled White screw
8184-4
Slim-Line PC Screw Terminal, 60°- Unassembled White screw 8184-4
Part Number: 8184-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8184-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8184-4
Product Name Slim-Line PC Screw Terminal, 60°- Unassembled White screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1525-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Heavy Duty Screw Terminal Only - 1206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details