Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°- Unassembled Black screw 8184-3

Description
Part Number: 8184-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 8-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8184-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 8-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are compact, screw-type connectors designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. This variant, 8184-3, is the 60° angle unassembled type with a black-headed 6-32 brass screw. It shares the same 0.200 in [5.1 mm] mounting hole pattern as quick-fit terminals and features a stable no-rock design. The terminal body is brass with matte tin plating, and the screw is brass with nickel plating and a painted black head for color coding. The current rating is 15 Amps. The dimensions are 0.315 in [8.0 mm] height, 0.421 in [10.7 mm] width, and 0.150 in [3.8 mm] thickness, with a 0.052 in [1.3 mm] hole for the screw.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are compact, screw-type connectors designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. This variant, 8184-3, is the 60° angle unassembled type with a black-headed 6-32 brass screw. It shares the same 0.200 in [5.1 mm] mounting hole pattern as quick-fit terminals and features a stable no-rock design. The terminal body is brass with matte tin plating, and the screw is brass with nickel plating and a painted black head for color coding. The current rating is 15 Amps. The dimensions are 0.315 in [8.0 mm] height, 0.421 in [10.7 mm] width, and 0.150 in [3.8 mm] thickness, with a 0.052 in [1.3 mm] hole for the screw.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°- Unassembled Black screw - 8184-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°- Unassembled Black screw
8184-3
Slim-Line PC Screw Terminal, 60°- Unassembled Black screw 8184-3
Part Number: 8184-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 8-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8184-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Unassembled
  • Thread: 8-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8184-3
Product Name Slim-Line PC Screw Terminal, 60°- Unassembled Black screw
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1575-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details