Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°- Unassembled Red screw 8184-2

Description
Part Number: 8184-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8184-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 8184 variant is a 60° angle unassembled terminal with a red-painted brass screw. It shares a 15 Amp current rating, brass matte tin-plated terminals, and a 6-32 brass nickel-plated binding screw with the series. The mounting hole pattern matches standard quick-fit terminals, enabling interchangeability. Color-coded screw heads aid in wire identification.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 8184 variant is a 60° angle unassembled terminal with a red-painted brass screw. It shares a 15 Amp current rating, brass matte tin-plated terminals, and a 6-32 brass nickel-plated binding screw with the series. The mounting hole pattern matches standard quick-fit terminals, enabling interchangeability. Color-coded screw heads aid in wire identification.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°- Unassembled Red screw - 8184-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°- Unassembled Red screw
8184-2
Slim-Line PC Screw Terminal, 60°- Unassembled Red screw 8184-2
Part Number: 8184-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8184-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8184-2
Product Name Slim-Line PC Screw Terminal, 60°- Unassembled Red screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers