Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°- Unassembled Black screw 8183-3

Description
Part Number: 8183-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8183-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8183-3 is a 90-degree Slim-Line PC screw terminal unassembled with a black-colored 6-32 brass binding head screw, designed for accepting #14-22 AWG solid or stranded wire or crimp terminals. It features a stable no-rock design, a mounting hole pattern compatible with most quick-fit terminals, and a brass terminal with matte tin plating. The screw head is painted for identification while maintaining electrical contact. The current rating is 15 amps.

Datasheet Summary
Powered by GS/AI

The 8183-3 is a 90-degree Slim-Line PC screw terminal unassembled with a black-colored 6-32 brass binding head screw, designed for accepting #14-22 AWG solid or stranded wire or crimp terminals. It features a stable no-rock design, a mounting hole pattern compatible with most quick-fit terminals, and a brass terminal with matte tin plating. The screw head is painted for identification while maintaining electrical contact. The current rating is 15 amps.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°- Unassembled Black screw - 8183-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°- Unassembled Black screw
8183-3
Slim-Line PC Screw Terminal, 90°- Unassembled Black screw 8183-3
Part Number: 8183-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8183-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8183-3
Product Name Slim-Line PC Screw Terminal, 90°- Unassembled Black screw
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details