Keystone Electronics Corp. Snap In PC Mount-Heavy Duty Suppliedw/Screw Unassembled 8174

Description
Part Number: 8174 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 10-32
Request a Quote
Description
Part Number: 8174 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8174 is a vertical, snap-in PC mount heavy-duty screw terminal with a 10-32 x .375 inch screw, rated for 15 amps. The terminal is made of brass with a matte tin plate, and the screw is brass with nickel plating. The part is supplied unassembled with the screw. Its dimensions include a mounting hole pattern of four 0.062 inch diameter holes spaced 0.375 by 0.470 inches. The overall height is 0.947 inches, and it complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

8174 is a vertical, snap-in PC mount heavy-duty screw terminal with a 10-32 x .375 inch screw, rated for 15 amps. The terminal is made of brass with a matte tin plate, and the screw is brass with nickel plating. The part is supplied unassembled with the screw. Its dimensions include a mounting hole pattern of four 0.062 inch diameter holes spaced 0.375 by 0.470 inches. The overall height is 0.947 inches, and it complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Snap In PC Mount-Heavy Duty Suppliedw/Screw Unassembled - 8174 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In PC Mount-Heavy Duty Suppliedw/Screw Unassembled
8174
Snap In PC Mount-Heavy Duty Suppliedw/Screw Unassembled 8174
Part Number: 8174 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 10-32

Part Number: 8174

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 10-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8174
Product Name Snap In PC Mount-Heavy Duty Suppliedw/Screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details