Keystone Electronics Corp. Lug Terminal Strip-Standard 816

Description
Part Number: 816 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 816 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with 17 terminals, made of bakelite XP material 0.062 inch thick, with tin-plated lugs and mounting holes spaced 0.375 inch apart. The strip has a total length of 6.062 inches and is designed for standard terminal applications.

Datasheet Summary
Powered by GS/AI

Terminal strip with 17 terminals, made of bakelite XP material 0.062 inch thick, with tin-plated lugs and mounting holes spaced 0.375 inch apart. The strip has a total length of 6.062 inches and is designed for standard terminal applications.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 816 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
816
Lug Terminal Strip-Standard 816
Part Number: 816 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 816

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 816
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Glass Epoxy
View Details
Double Turret Terminal Board - 15540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Glass Epoxy
View Details
Double Turret Terminal Board - 15444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 52
Body Material Phenolic, XP
View Details