Keystone Electronics Corp. Lug Terminal Strip-Standard 810

Description
Part Number: 810 # of Terminals: 3 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 810 # of Terminals: 3 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 810 is a standard lug terminal strip with three terminals, featuring tin-plated lugs and brackets on a 0.062 inch (1.57 mm) thick Bakelite XP base. Terminal spacing is 0.375 inch (9.5 mm), and mounting hole diameter is 0.140 inch (3.6 mm). The strip measures 0.375 inch in width and 0.312 inch in length.

Datasheet Summary
Powered by GS/AI

The 810 is a standard lug terminal strip with three terminals, featuring tin-plated lugs and brackets on a 0.062 inch (1.57 mm) thick Bakelite XP base. Terminal spacing is 0.375 inch (9.5 mm), and mounting hole diameter is 0.140 inch (3.6 mm). The strip measures 0.375 inch in width and 0.312 inch in length.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 810 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
810
Lug Terminal Strip-Standard 810
Part Number: 810 # of Terminals: 3 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 810

  • # of Terminals: 3
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 810
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15254 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7781-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Miniature Turret Term Board - 15257 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Glass Epoxy
View Details