Keystone Electronics Corp. Miniature Turret Term Board 15023

Description
Part Number: 15023 # of Terminals: 25 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15023 # of Terminals: 25 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15023 is a miniature turret terminal board designed for easy separation into five sections, each with mounting holes. It features 25 terminals of type 1562, a width of 0.312 inches (7.9 mm), and a length of 7.812 inches (198.4 mm). The board is constructed from PBE material, compliant with MIL-I-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727.

Datasheet Summary
Powered by GS/AI

The 15023 is a miniature turret terminal board designed for easy separation into five sections, each with mounting holes. It features 25 terminals of type 1562, a width of 0.312 inches (7.9 mm), and a length of 7.812 inches (198.4 mm). The board is constructed from PBE material, compliant with MIL-I-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15023 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15023
Miniature Turret Term Board 15023
Part Number: 15023 # of Terminals: 25 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15023

  • # of Terminals: 25
  • Length: 7.812 [198.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15023
Product Name Miniature Turret Term Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7692-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7691-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details