Keystone Electronics Corp. Turret Term Board 15035

Description
Part Number: 15035 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2]
Request a Quote
Description
Part Number: 15035 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15035 is a scored turret terminal board with 50 terminals, measuring 3.000 inches (76.2 mm) in width and 13.125 inches (333.4 mm) in length. It is constructed from paper base electrical material (PBE), compliant with MIL-I-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). The board features five scored sections for easy separation, with mounting holes in each section. Terminals are brass, tin-plated, and designed for secure staking and easy soldering.

Datasheet Summary
Powered by GS/AI

The 15035 is a scored turret terminal board with 50 terminals, measuring 3.000 inches (76.2 mm) in width and 13.125 inches (333.4 mm) in length. It is constructed from paper base electrical material (PBE), compliant with MIL-I-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). The board features five scored sections for easy separation, with mounting holes in each section. Terminals are brass, tin-plated, and designed for secure staking and easy soldering.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15035 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15035
Turret Term Board 15035
Part Number: 15035 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2]

Part Number: 15035

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15035
Product Name Turret Term Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7794-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Thru-Hole Turret Terminal Board - 15511 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1535-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details
Quick Fit Terminal Strip - 4058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 6
View Details