Keystone Electronics Corp. THM Holder for 2/3A Battery 1019

Description
Part Number: 1019 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1019 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM 1019 is a low-profile holder for a single 2/3 A battery, designed for through-hole mounting on printed circuit boards. It is constructed of PBT material rated UL 94V-0, with tin-nickel plated phosphor bronze contacts supporting operation from -60°F to +293°F (-51°C to +145°C). The holder measures 1.487 in (37.8 mm) in length, 0.720 in (18.3 mm) in width, and 0.682 in (17.3 mm) in height, with a snap-on retainer cover option to secure the battery against shock and vibration. Packaging is 50 pieces per tray.

Datasheet Summary
Powered by GS/AI

The THM 1019 is a low-profile holder for a single 2/3 A battery, designed for through-hole mounting on printed circuit boards. It is constructed of PBT material rated UL 94V-0, with tin-nickel plated phosphor bronze contacts supporting operation from -60°F to +293°F (-51°C to +145°C). The holder measures 1.487 in (37.8 mm) in length, 0.720 in (18.3 mm) in width, and 0.682 in (17.3 mm) in height, with a snap-on retainer cover option to secure the battery against shock and vibration. Packaging is 50 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 2/3A Battery - 1019 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 2/3A Battery
1019
THM Holder for 2/3A Battery 1019
Part Number: 1019 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1019

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1019-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1019-ND
Battery Holders, Clips, Contacts 36-1019-ND
Battery Holder (Open) 2/3A 1 Cell PC Pin

Battery Holder (Open) 2/3A 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 2/3A Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0381 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2/3A Cell, Through Hole; Battery Sizes Accepted Keystone
25T0381
Battery Holder, 2/3A Cell, Through Hole; Battery Sizes Accepted Keystone 25T0381
BATTERY HOLDER, 2/3A CELL, THROUGH HOLE; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole RoHS Compliant: Yes

BATTERY HOLDER, 2/3A CELL, THROUGH HOLE; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1019 36-1019-ND 25T0381
Product Name THM Holder for 2/3A Battery Battery Holders, Clips, Contacts Battery Holder, 2/3A Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-240-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-180-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM (Vertical/Slimline) Holder for 20mm Cell - 1065 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers