Keystone Electronics Corp. F-F Nylon Stand, 6-32, 1/2 L 1903C

Description
Part Number: 1903C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote
Description
Part Number: 1903C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded nylon standoff with 6-32 thread, hex outer diameter of .250 (6.4), and length of .500 (12.7). Constructed of Nylon V2 material, compliant with RoHS and certified to ISO 9001.

Datasheet Summary
Powered by GS/AI

Female threaded nylon standoff with 6-32 thread, hex outer diameter of .250 (6.4), and length of .500 (12.7). Constructed of Nylon V2 material, compliant with RoHS and certified to ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 6-32, 1/2 L
1903C
F-F Nylon Stand, 6-32, 1/2 L 1903C
Part Number: 1903C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32

Part Number: 1903C

  • Length: .500 [12.7]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
Buy Now Datasheet
NYLON HEX THREADED STNDF 1/2
Wilmington, MA, United States
NYLON HEX THREADED STNDF 1/2" W/6-32 THREAD
1903C
NYLON HEX THREADED STNDF 1/2" W/6-32 THREAD 1903C
NYLON HEX THREADED STNDF 1/2" W/6-32 THREAD

NYLON HEX THREADED STNDF 1/2" W/6-32 THREAD

Buy Now
Board Spacers, Standoffs - 36-1903C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1903C-ND
Board Spacers, Standoffs 36-1903C-ND
"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Standoff; 0.500 in.; #6-32; Nylon 6/6; Hex - 70182003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.500 in.; #6-32; Nylon 6/6; Hex
70182003
Standoff; 0.500 in.; #6-32; Nylon 6/6; Hex 70182003
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone - 62W4949 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone
62W4949
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone 62W4949
SPACER/STANDOFF, NYLON, 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1903C
Standoffs & Spacers 1903C
Standoffs & Spacers .500 HEX PCB

Standoffs & Spacers .500 HEX PCB

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1903C 1903C 36-1903C-ND 70182003 62W4949 1903C
Product Name F-F Nylon Stand, 6-32, 1/2 L NYLON HEX THREADED STNDF 1/2" W/6-32 THREAD Board Spacers, Standoffs Standoff; 0.500 in.; #6-32; Nylon 6/6; Hex Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Female Standoff; Round; Hex Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1899 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers