Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45° 7839

Description
Part Number: 7839 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Description
Part Number: 7839 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slim-Line PC screw terminal with a 45° angle is a screw-terminal mount designed for printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. It uses a 6-32 brass binding head screw with nickel plating and features a brass terminal with matte tin plating. The part has a current rating of 15 amps and shares the same mounting hole pattern as quick-fit terminals. This model is supplied without a screw. The terminal dimensions include a 0.052 inch diameter hole, a height of 0.315 inch, and a mounting pitch of 0.200 inch.

Datasheet Summary
Powered by GS/AI

The Slim-Line PC screw terminal with a 45° angle is a screw-terminal mount designed for printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. It uses a 6-32 brass binding head screw with nickel plating and features a brass terminal with matte tin plating. The part has a current rating of 15 amps and shares the same mounting hole pattern as quick-fit terminals. This model is supplied without a screw. The terminal dimensions include a 0.052 inch diameter hole, a height of 0.315 inch, and a mounting pitch of 0.200 inch.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45° - 7839 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°
7839
Slim-Line PC Screw Terminal, 45° 7839
Part Number: 7839 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Screw not Included Thread: 6-32

Part Number: 7839

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Screw not Included
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7839
Terminals 7839
Terminals SlimLine 45 Degree Screw Terminal

Terminals SlimLine 45 Degree Screw Terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7839 7839
Product Name Slim-Line PC Screw Terminal, 45° Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Horizontal Entry Quick Fit Terminal, SMT - 3599 - Keystone Electronics Corp.
Specs
Material Brass
View Details