Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90° 7837

Description
Part Number: 7837 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Description
Part Number: 7837 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slim-Line PC Screw Terminal, part number 7837, is designed for easy mounting and serves as a cost-effective alternative to PC edge connectors. It accommodates both solid and stranded wire, as well as wire crimp terminals and lugs, with a current rating of 15 Amps. The terminal features a stable design that prevents rocking and is ideally suited for high-density packaging. It shares the same mounting hole pattern as most quick fit terminals, allowing for straightforward transitions between terminal types. The screws are available in color-coded options for quick identification, which can help reduce wiring errors. The terminal is supplied without screws, making it suitable for applications where customization is required.

Datasheet Summary
Powered by GS/AI

The Slim-Line PC Screw Terminal, part number 7837, is designed for easy mounting and serves as a cost-effective alternative to PC edge connectors. It accommodates both solid and stranded wire, as well as wire crimp terminals and lugs, with a current rating of 15 Amps. The terminal features a stable design that prevents rocking and is ideally suited for high-density packaging. It shares the same mounting hole pattern as most quick fit terminals, allowing for straightforward transitions between terminal types. The screws are available in color-coded options for quick identification, which can help reduce wiring errors. The terminal is supplied without screws, making it suitable for applications where customization is required.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90° - 7837 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°
7837
Slim-Line PC Screw Terminal, 90° 7837
Part Number: 7837 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32

Part Number: 7837

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Screw not Included
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7837
Terminals 7837
Terminals SlimLine Vertical Screw Terminal

Terminals SlimLine Vertical Screw Terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7837 7837
Product Name Slim-Line PC Screw Terminal, 90° Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers