Keystone Electronics Corp. Terminals - Turret Connectors 1502-3

Description
TERM TURRET SINGLE L=5.56MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=5.56MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1502-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1502-3-ND
Terminals - Turret Connectors 36-1502-3-ND
TERM TURRET SINGLE L=5.56MM TIN

TERM TURRET SINGLE L=5.56MM TIN

Buy Now Datasheet
Fort Worth, TX, USA
Terminal; Brass; 0.141 in.; 0.125 in.; 0.093 in.; Brass; Bright Electro-Tin
70181442
Terminal; Brass; 0.141 in.; 0.125 in.; 0.093 in.; Brass; Bright Electro-Tin 70181442
Standardized Screw Terminal, Brass Screw Material Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety of sizes to suit space and wi Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.

Standardized Screw Terminal, Brass Screw Material

  • Single, double and triple turrets
  • Double-ended (feed thru)
  • Split-type (fork)
  • Tubular (hollow)
  • Swage and thread mounting types available
  • Bright tin plated for extended shelf life and excellent solderability
  • Wide variety of sizes to suit space and wi
    Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.
Supplier's Site
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone - 34H3659 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone
34H3659
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone 34H3659
TERMINAL, TURRET, 0.09IN, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:9.1mm; Length - Below Flange:3.5mm; Board Thickness:0.093"; Body Material:Brass; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, 0.09IN, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:9.1mm; Length - Below Flange:3.5mm; Board Thickness:0.093"; Body Material:Brass; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1502-3-ND 70181442 34H3659
Product Name Terminals - Turret Connectors Terminal; Brass; 0.141 in.; 0.125 in.; 0.093 in.; Brass; Bright Electro-Tin Terminal, Turret, 0.09In, Through Hole; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (BLUE) - 7696-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers