Keystone Electronics Corp. M5 Snap In PC Mount 30Amp-Terminal Only 7807

Description
Part Number: 7807 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: M5
Request a Quote Datasheet
Description
Part Number: 7807 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5 Snap In PC Mount 30Amp-Terminal Only - 7807 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M5 Snap In PC Mount 30Amp-Terminal Only
7807
M5 Snap In PC Mount 30Amp-Terminal Only 7807
Part Number: 7807 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: M5

Part Number: 7807

  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Terminal Body Style: 30 Amp
  • Thread: M5
Buy Now Datasheet
Terminal, Pcb Screw, 2.57Mm; Tab Size Metric Keystone - 80R2668 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Screw, 2.57Mm; Tab Size Metric Keystone
80R2668
Terminal, Pcb Screw, 2.57Mm; Tab Size Metric Keystone 80R2668
TERMINAL, PCB SCREW, 2.57MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.57mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

TERMINAL, PCB SCREW, 2.57MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.57mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7807
Terminals 7807
Terminals M5 Screw term- H.D.

Terminals M5 Screw term- H.D.

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7807 80R2668 7807
Product Name M5 Snap In PC Mount 30Amp-Terminal Only Terminal, Pcb Screw, 2.57Mm; Tab Size Metric Keystone Terminals
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products