Keystone Electronics Corp. M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799

Description
Part Number: 7799 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yello
Request a Quote Datasheet
Description
Part Number: 7799 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yello
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount 30Amp-w Screw Unassembled - 7799 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount 30Amp-w Screw Unassembled
7799
M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799
Part Number: 7799 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yello

Part Number: 7799

  • Color: Nickel
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: 30 Amp
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yello

Buy Now Datasheet
PC SCREW TERMINALS, METRIC, 30 AMP, HEAVY DUTY, SUPPLIED M4 SCREW-UNASSEMBLED - 70182413 - Allied Electronics, Inc.
Fort Worth, TX, USA
PC SCREW TERMINALS, METRIC, 30 AMP, HEAVY DUTY, SUPPLIED M4 SCREW-UNASSEMBLED
70182413
PC SCREW TERMINALS, METRIC, 30 AMP, HEAVY DUTY, SUPPLIED M4 SCREW-UNASSEMBLED 70182413
PC SCREW TERMINALS, METRIC, 30 AMP, HEAVY DUTY, SUPPLIED M4 SCREW-UNASSEMBLED

PC SCREW TERMINALS, METRIC, 30 AMP, HEAVY DUTY, SUPPLIED M4 SCREW-UNASSEMBLED

Supplier's Site
Sheung Wan, Hong Kong
Terminals
7799
Terminals 7799
Terminals M4 Screw term- H.D.

Terminals M4 Screw term- H.D.

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7799 70182413 7799
Product Name M4 Snap In PC Mount 30Amp-w Screw Unassembled PC SCREW TERMINALS, METRIC, 30 AMP, HEAVY DUTY, SUPPLIED M4 SCREW-UNASSEMBLED Terminals
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal - 1572-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details