Keystone Electronics Corp. M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-7

Description
Part Number: 7799-7 Color: Yellow Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Description
Part Number: 7799-7 Color: Yellow Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7799-7 is a vertical snap-in PC mount screw terminal rated for 30 amps, designed for M4 thread screws with unassembled screw packaging. It features a brass terminal with matte tin plating and a brass nickel-plated screw, with six snap-in legs for stability. The terminal accepts solid or stranded wire from 14 to 22 AWG and has a terminal height of 11.94 mm and a screw length of 10.00 mm. The screw head is yellow, as indicated by the -7 suffix in the part number. It is RoHS compliant and suitable for high-density packaging.

Datasheet Summary
Powered by GS/AI

The 7799-7 is a vertical snap-in PC mount screw terminal rated for 30 amps, designed for M4 thread screws with unassembled screw packaging. It features a brass terminal with matte tin plating and a brass nickel-plated screw, with six snap-in legs for stability. The terminal accepts solid or stranded wire from 14 to 22 AWG and has a terminal height of 11.94 mm and a screw length of 10.00 mm. The screw head is yellow, as indicated by the -7 suffix in the part number. It is RoHS compliant and suitable for high-density packaging.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount 30Amp-w Screw Unassembled - 7799-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount 30Amp-w Screw Unassembled
7799-7
M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-7
Part Number: 7799-7 Color: Yellow Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow

Part Number: 7799-7

  • Color: Yellow
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yellow

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7799-7
Product Name M4 Snap In PC Mount 30Amp-w Screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details