Keystone Electronics Corp. M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-6

Description
Part Number: 7799-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Description
Part Number: 7799-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7799-6 is a vertical snap-in, PC mount screw terminal rated for 30 amps, accepting #14-22 AWG solid or stranded wire, with an M4 thread and brass nickel-plated screw supplied unassembled. It features six snap-in legs for stability, a matte tin-plated brass terminal, and a serrated top surface to secure the connection. The terminal measures 11.94 mm in length, 10.80 mm in width, and 7.00 mm in height, with a 2.57 mm mounting hole diameter. The '-6' suffix indicates a green screw head.

Datasheet Summary
Powered by GS/AI

The 7799-6 is a vertical snap-in, PC mount screw terminal rated for 30 amps, accepting #14-22 AWG solid or stranded wire, with an M4 thread and brass nickel-plated screw supplied unassembled. It features six snap-in legs for stability, a matte tin-plated brass terminal, and a serrated top surface to secure the connection. The terminal measures 11.94 mm in length, 10.80 mm in width, and 7.00 mm in height, with a 2.57 mm mounting hole diameter. The '-6' suffix indicates a green screw head.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount 30Amp-w Screw Unassembled - 7799-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount 30Amp-w Screw Unassembled
7799-6
M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-6
Part Number: 7799-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow

Part Number: 7799-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yellow

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7799-6
Product Name M4 Snap In PC Mount 30Amp-w Screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products