Keystone Electronics Corp. M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-5

Description
Part Number: 7799-5 Color: Blue Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Description
Part Number: 7799-5 Color: Blue Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7799-5 is a vertical, snap-in PC mount screw terminal rated for 30 amps, designed for use with M4 thread screws and accepting #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating. The terminal has six snap-in legs for stability and a serrated top surface to secure the connection. The screw is supplied unassembled. The part includes a color-coded screw option, with the '-5' suffix indicating a blue screw head.

Datasheet Summary
Powered by GS/AI

The 7799-5 is a vertical, snap-in PC mount screw terminal rated for 30 amps, designed for use with M4 thread screws and accepting #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating. The terminal has six snap-in legs for stability and a serrated top surface to secure the connection. The screw is supplied unassembled. The part includes a color-coded screw option, with the '-5' suffix indicating a blue screw head.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount 30Amp-w Screw Unassembled - 7799-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount 30Amp-w Screw Unassembled
7799-5
M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-5
Part Number: 7799-5 Color: Blue Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow

Part Number: 7799-5

  • Color: Blue
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yellow

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7799-5
Product Name M4 Snap In PC Mount 30Amp-w Screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit .250
Specs
Material Brass
View Details
Terminals - Turret Connectors - 36-1563-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers