Keystone Electronics Corp. Male .187" Quick Fit Terminal 4900

Description
Part Number: 4900 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.043 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4900 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.043 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4900 is a Quick-Fit male terminal for PCB mounting, made of brass with tin plating, featuring a .020 (.50) material thickness and a .043 (1.1) diameter mounting hole. It has a single .187 (4.8) tab and is UL recognized under File E201546, complying with NEMA2-1982-(1988) and UL310 standards. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 4900 is a Quick-Fit male terminal for PCB mounting, made of brass with tin plating, featuring a .020 (.50) material thickness and a .043 (1.1) diameter mounting hole. It has a single .187 (4.8) tab and is UL recognized under File E201546, complying with NEMA2-1982-(1988) and UL310 standards. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal
4900
Male .187" Quick Fit Terminal 4900
Part Number: 4900 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.043 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4900

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.043
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4900-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4900-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4900-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
PC QUICK-FIT TERMINAL - 4900 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK-FIT TERMINAL
4900
PC QUICK-FIT TERMINAL 4900
PC QUICK-FIT TERMINAL

PC QUICK-FIT TERMINAL

Buy Now
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone - 94B8238 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone
94B8238
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone 94B8238
TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; Straight; 0.187 in.; 0.043 in.; Tin; UL Recognized - 70181602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.187 in.; 0.043 in.; Tin; UL Recognized
70181602
Terminal; Brass; Straight; 0.187 in.; 0.043 in.; Tin; UL Recognized 70181602
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal

Male PC Quick Fit Terminals, Tin Plated Brass

  • Tin plated brass
    Male PC quick terminal
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4900 36-4900-ND 4900 94B8238 70181602
Product Name Male .187" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors PC QUICK-FIT TERMINAL Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone Terminal; Brass; Straight; 0.187 in.; 0.043 in.; Tin; UL Recognized
Terminal Type Push On Terminal Standard Splice/PCB Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Keystone Electronics Corp.
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers