Keystone Electronics Corp. M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-2

Description
Part Number: 7799-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Description
Part Number: 7799-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7799-2 is a vertical snap-in PC mount screw terminal rated for 30 amps, designed for M4 threads with an unassembled screw. It features a brass terminal with matte tin plating and a brass screw with nickel plating, and includes six snap-in legs for stability. The terminal accepts wire sizes compatible with the series, with the screw positioned above board level to prevent wicking during wave soldering. Color-coded screw options are available, with the -2 suffix indicating a red screw head.

Datasheet Summary
Powered by GS/AI

The 7799-2 is a vertical snap-in PC mount screw terminal rated for 30 amps, designed for M4 threads with an unassembled screw. It features a brass terminal with matte tin plating and a brass screw with nickel plating, and includes six snap-in legs for stability. The terminal accepts wire sizes compatible with the series, with the screw positioned above board level to prevent wicking during wave soldering. Color-coded screw options are available, with the -2 suffix indicating a red screw head.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount 30Amp-w Screw Unassembled - 7799-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount 30Amp-w Screw Unassembled
7799-2
M4 Snap In PC Mount 30Amp-w Screw Unassembled 7799-2
Part Number: 7799-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow

Part Number: 7799-2

  • Color: Red
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yellow

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7799-2
Product Name M4 Snap In PC Mount 30Amp-w Screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (RED) - 7696-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1582-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details