Keystone Electronics Corp. M4 Snap In PC Mount-w/Screw-Assembled 7797

Description
Part Number: 7797 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7797 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote Datasheet
Description
Part Number: 7797 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7797 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount-w/Screw-Assembled - 7797 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount-w/Screw-Assembled
7797
M4 Snap In PC Mount-w/Screw-Assembled 7797
Part Number: 7797 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7797 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive

Part Number: 7797

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7797 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive

Buy Now Datasheet
Pcb Screw Terminal, 1.85Mm, Brass; Tab Size Metric Keystone - 39T9081 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Screw Terminal, 1.85Mm, Brass; Tab Size Metric Keystone
39T9081
Pcb Screw Terminal, 1.85Mm, Brass; Tab Size Metric Keystone 39T9081
PCB SCREW TERMINAL, 1.85MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

PCB SCREW TERMINAL, 1.85MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M4 SCREW - - 70182418 - Allied Electronics, Inc.
Fort Worth, TX, USA
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M4 SCREW -
70182418
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M4 SCREW - 70182418
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M4 SCREW -

PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M4 SCREW -

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7797 39T9081 70182418
Product Name M4 Snap In PC Mount-w/Screw-Assembled Pcb Screw Terminal, 1.85Mm, Brass; Tab Size Metric Keystone PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M4 SCREW -
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
METRIC SCREW TERMINAL (RED) - 7698-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1575-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
Specs
Terminal Type Ring Terminal
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers