Keystone Electronics Corp. METRIC SCREW TERMINAL (YELLOW) 7797-7

Description
Part Number: 7797-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7797-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7797-7 is a vertical snap-in metric screw terminal for PC board mounting, with a captivated M4 brass screw and yellow color coding. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal has a brass contact with matte tin plating and is designed for high-density packaging with anti-rotational stability. The screw is positioned above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7797-7 is a vertical snap-in metric screw terminal for PC board mounting, with a captivated M4 brass screw and yellow color coding. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal has a brass contact with matte tin plating and is designed for high-density packaging with anti-rotational stability. The screw is positioned above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (YELLOW) - 7797-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (YELLOW)
7797-7
METRIC SCREW TERMINAL (YELLOW) 7797-7
Part Number: 7797-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7797-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7797-7
Product Name METRIC SCREW TERMINAL (YELLOW)
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (YELLOW) - 7696-7 - Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details