Keystone Electronics Corp. METRIC SCREW TERMINAL (BLUE) 7796-5

Description
Part Number: 7796-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7796-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7796-5 is a vertical metric screw terminal designed for surface mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire, with a brass nickel-plated M4 screw installed and captivated. It has a 15 Amp current rating, a matte tin-plated brass terminal, and a blue color-coded screw. The terminal features six snap-in legs for stability and is positioned above board level to prevent wicking during wave soldering. Dimensions are in millimeters, with a mounting hole diameter of 1.85 mm and a height of 8.00 mm.

Datasheet Summary
Powered by GS/AI

The 7796-5 is a vertical metric screw terminal designed for surface mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire, with a brass nickel-plated M4 screw installed and captivated. It has a 15 Amp current rating, a matte tin-plated brass terminal, and a blue color-coded screw. The terminal features six snap-in legs for stability and is positioned above board level to prevent wicking during wave soldering. Dimensions are in millimeters, with a mounting hole diameter of 1.85 mm and a height of 8.00 mm.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLUE) - 7796-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLUE)
7796-5
METRIC SCREW TERMINAL (BLUE) 7796-5
Part Number: 7796-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7796-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7796-5
Product Name METRIC SCREW TERMINAL (BLUE)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100DKR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers