Keystone Electronics Corp. M4 Snap In PC Mount -Supplied w/Screw-Assembled-Red 7794-2

Description
Part Number: 7794-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7794-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7794-2 is a horizontal, snap-in PC mount screw terminal with an M4 thread, rated for 15 amps, designed for #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass terminal with matte tin plating and a brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. The screw is installed and captivated, and the terminal is color-coded red per the -2 suffix. The terminal mounts via four legs into pre-drilled holes and measures 11.50 mm in length with a mounting footprint of 7.90 mm by 5.08 mm.

Datasheet Summary
Powered by GS/AI

The 7794-2 is a horizontal, snap-in PC mount screw terminal with an M4 thread, rated for 15 amps, designed for #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass terminal with matte tin plating and a brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. The screw is installed and captivated, and the terminal is color-coded red per the -2 suffix. The terminal mounts via four legs into pre-drilled holes and measures 11.50 mm in length with a mounting footprint of 7.90 mm by 5.08 mm.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Red - 7794-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Red
7794-2
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Red 7794-2
Part Number: 7794-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7794-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7794-2
Terminals 7794-2
Terminals PC SCREW TERMINAL RED M4 HORZ

Terminals PC SCREW TERMINAL RED M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7794-2 7794-2
Product Name M4 Snap In PC Mount -Supplied w/Screw-Assembled-Red Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3534-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
3 suppliers