Keystone Electronics Corp. M4 Metric Screw Terminal - Unassembled (Black) 7793-3

Description
Part Number: 7793-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Description
Part Number: 7793-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7793-3 is a horizontal metric screw terminal for PCB mounting, accepting #14-22 AWG solid or stranded wire, with a brass screw threaded M4 and nickel plating, supplied unassembled. It features a stable, no-rock design with anti-rotational capability, mounted via four snap-in legs, and has a current rating of 15 Amps. The black color suffix indicates a black screw. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7793-3 is a horizontal metric screw terminal for PCB mounting, accepting #14-22 AWG solid or stranded wire, with a brass screw threaded M4 and nickel plating, supplied unassembled. It features a stable, no-rock design with anti-rotational capability, mounted via four snap-in legs, and has a current rating of 15 Amps. The black color suffix indicates a black screw. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
M4 Metric Screw Terminal - Unassembled (Black) - 7793-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Metric Screw Terminal - Unassembled (Black)
7793-3
M4 Metric Screw Terminal - Unassembled (Black) 7793-3
Part Number: 7793-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7793-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7793-3
Terminals 7793-3
Terminals PC SCREW TERMINAL BLK M4 HORZ

Terminals PC SCREW TERMINAL BLK M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7793-3 7793-3
Product Name M4 Metric Screw Terminal - Unassembled (Black) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Specialized Connectors - 36-11361-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
Terminals - Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details