Keystone Electronics Corp. M4 Metric Screw Terminal - Unassembled (Red) 7793-2

Description
Part Number: 7793-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote Datasheet
Description
Part Number: 7793-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Metric Screw Terminal - Unassembled (Red) - 7793-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Metric Screw Terminal - Unassembled (Red)
7793-2
M4 Metric Screw Terminal - Unassembled (Red) 7793-2
Part Number: 7793-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7793-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7793-2
Terminals 7793-2
Terminals PC SCREW TERMINAL RED M4 HORZ

Terminals PC SCREW TERMINAL RED M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7793-2 7793-2
Product Name M4 Metric Screw Terminal - Unassembled (Red) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details