Keystone Electronics Corp. PC Mount Snap In -Terminal Only 7780

Description
Part Number: 7780 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 7780 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Snap In -Terminal Only - 7780 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount Snap In -Terminal Only
7780
PC Mount Snap In -Terminal Only 7780
Part Number: 7780 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 6-32

Part Number: 7780

  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7780
Terminals 7780
Terminals SNAPIN SCRW TERMINAL

Terminals SNAPIN SCRW TERMINAL

Buy Now Datasheet
Pcb Terminal, 1.85Mm, Brass; Tab Size Metric Keystone - 99H8933 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 1.85Mm, Brass; Tab Size Metric Keystone
99H8933
Pcb Terminal, 1.85Mm, Brass; Tab Size Metric Keystone 99H8933
PCB TERMINAL, 1.85MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

PCB TERMINAL, 1.85MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, 6-32 THREAD- NO SCREW SUP - 70182416 - Allied Electronics, Inc.
Fort Worth, TX, USA
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, 6-32 THREAD- NO SCREW SUP
70182416
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, 6-32 THREAD- NO SCREW SUP 70182416
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, 6-32 THREAD- NO SCREW SUP

PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, 6-32 THREAD- NO SCREW SUP

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7780 7780 99H8933 70182416
Product Name PC Mount Snap In -Terminal Only Terminals Pcb Terminal, 1.85Mm, Brass; Tab Size Metric Keystone PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, 6-32 THREAD- NO SCREW SUP
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 62W5000 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5118 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details