7778-7 -- LOW PROFILE PC MOUNT-W/SCREW ASSEMBLED, YELLOW
Keystone Electronics Corp.Low Profile PC Mount-w/Screw Assembled, Yellow7778-7
Description
Part Number: 7778-7
Color: Yellow
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Installed & Captivated
Terminal Body Style: Low Profile
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7778-7
Color: Yellow
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Installed & Captivated
Terminal Body Style: Low Profile
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7778-7 is a low-profile vertical PC screw terminal with a screw installed and captivated, rated for 15 amps. It uses a 6-32 x .250 [6.3 mm] binding head screw with brass body and nickel plating, and the terminal is made of .032 [.81 mm] brass with matte tin plate. Color-coded screws are available, with the yellow screw identified by the suffix in the catalog number. The dimensions are .310 [.79 mm] in height, .250 [.64 mm] in width, and .187 [.47 mm] in depth, with mounting holes spaced .312 [.79 mm] apart. The product adheres to RoHS compliance and ISO 9001 certification.
Datasheet Summary Powered by GS/AI
The 7778-7 is a low-profile vertical PC screw terminal with a screw installed and captivated, rated for 15 amps. It uses a 6-32 x .250 [6.3 mm] binding head screw with brass body and nickel plating, and the terminal is made of .032 [.81 mm] brass with matte tin plate. Color-coded screws are available, with the yellow screw identified by the suffix in the catalog number. The dimensions are .310 [.79 mm] in height, .250 [.64 mm] in width, and .187 [.47 mm] in depth, with mounting holes spaced .312 [.79 mm] apart. The product adheres to RoHS compliance and ISO 9001 certification.