4243 -- 3AG FUSE HOLDER-MOLDED BASE W/ QUICK FIT TERMINAL
Keystone Electronics Corp.3AG Fuse Holder-Molded Base w/ quick fit terminal4243
Description
Part Number: 4243
# of Fuses: 1
Current Rating: 15 Amps
Fuse Entry: Vertical
Fuse Size: 3AG
Material: Brass
Mounting: Rivet
Quick-fit terminals simplify wiring, eliminates soldering
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 4243
# of Fuses: 1
Current Rating: 15 Amps
Fuse Entry: Vertical
Fuse Size: 3AG
Material: Brass
Mounting: Rivet
Quick-fit terminals simplify wiring, eliminates soldering
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 3AG fuse holder with quick-fit terminal is a molded component designed to secure a single 3AG fuse. It features a brass nickel-plated clip riveted to a .125 inch (3.2 mm) thick phenolic glass base, with a .250 inch (6.4 mm) quick-fit tab for direct terminal connection, eliminating the need for soldering. It is rated for 15 amps at 500 volts AC and is compatible with 3AG fuses. The base material meets NEMA Grade XP and FED L-P-509 specifications with a maximum continuous operating temperature of 266°F (130°C) and is UL rated 94-HB.
Datasheet Summary Powered by GS/AI
The 3AG fuse holder with quick-fit terminal is a molded component designed to secure a single 3AG fuse. It features a brass nickel-plated clip riveted to a .125 inch (3.2 mm) thick phenolic glass base, with a .250 inch (6.4 mm) quick-fit tab for direct terminal connection, eliminating the need for soldering. It is rated for 15 amps at 500 volts AC and is compatible with 3AG fuses. The base material meets NEMA Grade XP and FED L-P-509 specifications with a maximum continuous operating temperature of 266°F (130°C) and is UL rated 94-HB.