Keystone Electronics Corp. Low Profile PC Mount-w/Screw Assembled, Blue 7778-5

Description
Part Number: 7778-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7778-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7778-5 is a low profile vertical PC screw terminal from the 7778 series, with a 6-32 x 0.250 inch binding head screw installed and captivated, rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. The part includes a blue color-coded screw, as indicated by the suffix. It has two 0.062 inch diameter mounting holes spaced 0.312 inches apart, with a height of 0.310 inches and a width of 0.250 inches.

Datasheet Summary
Powered by GS/AI

The 7778-5 is a low profile vertical PC screw terminal from the 7778 series, with a 6-32 x 0.250 inch binding head screw installed and captivated, rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. The part includes a blue color-coded screw, as indicated by the suffix. It has two 0.062 inch diameter mounting holes spaced 0.312 inches apart, with a height of 0.310 inches and a width of 0.250 inches.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount-w/Screw Assembled, Blue - 7778-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount-w/Screw Assembled, Blue
7778-5
Low Profile PC Mount-w/Screw Assembled, Blue 7778-5
Part Number: 7778-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7778-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7778-5
Product Name Low Profile PC Mount-w/Screw Assembled, Blue
Unlock Full Specs
to access all available technical data

Similar Products