Keystone Electronics Corp. Low Profile PC Mount w/Sems Screw-Assembled 7775-SEMS

Description
Part Number: 7775-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7775-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7775-SEMS is a low-profile PC mount screw terminal with a 6-32 thread, designed for secure wire connection using a captivated screw and free-spinning lock washer. The screw is installed and captivated, eliminating wire twisting during tightening. It is rated for 30 amps and features a terminal body with dimensions of 0.437 in. in length and 0.276 in. in width. The mounting style is through-hole, with four positioning leads. The terminal is made of brass with matte tin plating, and the screw and washer are steel with nickel plating.

Datasheet Summary
Powered by GS/AI

The 7775-SEMS is a low-profile PC mount screw terminal with a 6-32 thread, designed for secure wire connection using a captivated screw and free-spinning lock washer. The screw is installed and captivated, eliminating wire twisting during tightening. It is rated for 30 amps and features a terminal body with dimensions of 0.437 in. in length and 0.276 in. in width. The mounting style is through-hole, with four positioning leads. The terminal is made of brass with matte tin plating, and the screw and washer are steel with nickel plating.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/Sems Screw-Assembled - 7775-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/Sems Screw-Assembled
7775-SEMS
Low Profile PC Mount w/Sems Screw-Assembled 7775-SEMS
Part Number: 7775-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7775-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7775-SEMS
Terminals 7775-SEMS
Terminals SCREW TERM W/SEMS SCREW INSTALLED

Terminals SCREW TERM W/SEMS SCREW INSTALLED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7775-SEMS 7775-SEMS
Product Name Low Profile PC Mount w/Sems Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3mm Stud Solder Lug - 4004 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Heavy Duty Screw Terminal Only - 1206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - 5082 - VAST STOCK CO., LIMITED
Keystone Electronics Corp.
View Details
2 suppliers