Keystone Electronics Corp. Low Profile PC Mount w/Yellow Screw-Assembled 7775-7

Description
Part Number: 7775-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7775-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7775-7 is a low-profile vertical PC screw terminal with a captive 6-32 x .250 [6.3] mm brass nickel-plated binding screw and a current rating of 15 amps. The terminal is constructed of .032 [.81] mm brass with a matte tin plate finish and features a color-coded yellow screw. It is mounted via two .062 [.157] mm diameter plating holes and has dimensions of .310 [.79] mm height and .250 [.64] mm width.

Datasheet Summary
Powered by GS/AI

The 7775-7 is a low-profile vertical PC screw terminal with a captive 6-32 x .250 [6.3] mm brass nickel-plated binding screw and a current rating of 15 amps. The terminal is constructed of .032 [.81] mm brass with a matte tin plate finish and features a color-coded yellow screw. It is mounted via two .062 [.157] mm diameter plating holes and has dimensions of .310 [.79] mm height and .250 [.64] mm width.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/Yellow Screw-Assembled - 7775-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/Yellow Screw-Assembled
7775-7
Low Profile PC Mount w/Yellow Screw-Assembled 7775-7
Part Number: 7775-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7775-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7775-7
Product Name Low Profile PC Mount w/Yellow Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Heavy Duty Screw Terminal Only - 1206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details