Keystone Electronics Corp. Vertical Screw Terminal w/ Screw-Assembled,Blue 7701-5

Description
Part Number: 7701-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7701-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical screw terminal with screw installed and captivated, designed for high-density PCB mounting and accommodating #14-22 AWG solid or stranded wire. The terminal is made of brass with matte tin plating and features a 6-32 binding screw with nickel plating, rated for 15 amps. It mounts with four legs into pre-drilled holes and has a low-profile design with an anti-rotational feature. The blue color suffix indicates a blue binding screw.

Datasheet Summary
Powered by GS/AI

Vertical screw terminal with screw installed and captivated, designed for high-density PCB mounting and accommodating #14-22 AWG solid or stranded wire. The terminal is made of brass with matte tin plating and features a 6-32 binding screw with nickel plating, rated for 15 amps. It mounts with four legs into pre-drilled holes and has a low-profile design with an anti-rotational feature. The blue color suffix indicates a blue binding screw.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/ Screw-Assembled,Blue - 7701-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/ Screw-Assembled,Blue
7701-5
Vertical Screw Terminal w/ Screw-Assembled,Blue 7701-5
Part Number: 7701-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7701-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7701-5
Product Name Vertical Screw Terminal w/ Screw-Assembled,Blue
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details