Keystone Electronics Corp. Low Profile PC Mount w/Black Screw-Assembled 7775-3

Description
Part Number: 7775-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 7775-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/Black Screw-Assembled - 7775-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/Black Screw-Assembled
7775-3
Low Profile PC Mount w/Black Screw-Assembled 7775-3
Part Number: 7775-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7775-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7775-3
Terminals 7775-3
Terminals Terminals PC SCREW TERM Black

Terminals Terminals PC SCREW TERM Black

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7775-3 7775-3
Product Name Low Profile PC Mount w/Black Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3547-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details