Keystone Electronics Corp. Low Profile PC Mount w/Red Screw-Assembled 7775-2

Description
Part Number: 7775-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7775-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7775-2 is a low-profile vertical PC screw terminal with a 6-32 x 0.250 inch binding head screw installed and captivated, rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. It features a color-coded red screw as specified by the suffix. The mounting dimensions include two 0.062 inch diameter holes spaced 0.312 inch apart. The overall height is 0.310 inch, and the base measures 0.276 by 0.197 inch.

Datasheet Summary
Powered by GS/AI

The 7775-2 is a low-profile vertical PC screw terminal with a 6-32 x 0.250 inch binding head screw installed and captivated, rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. It features a color-coded red screw as specified by the suffix. The mounting dimensions include two 0.062 inch diameter holes spaced 0.312 inch apart. The overall height is 0.310 inch, and the base measures 0.276 by 0.197 inch.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/Red Screw-Assembled - 7775-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/Red Screw-Assembled
7775-2
Low Profile PC Mount w/Red Screw-Assembled 7775-2
Part Number: 7775-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7775-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7775-2
Terminals 7775-2
Terminals PC SCREW TERM RED

Terminals PC SCREW TERM RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7775-2 7775-2
Product Name Low Profile PC Mount w/Red Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers
Keystone Electronics Corp.
View Details