Keystone Electronics Corp. Snap-In PC Mount - Mini-Supplied w/Screw-Unassembled 7773

Description
Part Number: 7773 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 4-40
Request a Quote
Description
Part Number: 7773 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7773 is a horizontal snap-in PC mount screw terminal designed for high-density packaging, accepting 4-40 x 0.250 in binding screws supplied unassembled. It is rated for 15 amps and accepts #14-22 AWG solid or stranded wire, crimp terminals, or lugs. The terminal is made of brass with matte tin plating and mounts via four legs into pre-drilled or punched holes. Its low-profile design positions the binding screw above board level to avoid wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7773 is a horizontal snap-in PC mount screw terminal designed for high-density packaging, accepting 4-40 x 0.250 in binding screws supplied unassembled. It is rated for 15 amps and accepts #14-22 AWG solid or stranded wire, crimp terminals, or lugs. The terminal is made of brass with matte tin plating and mounts via four legs into pre-drilled or punched holes. Its low-profile design positions the binding screw above board level to avoid wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Snap-In PC Mount - Mini-Supplied w/Screw-Unassembled - 7773 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-In PC Mount - Mini-Supplied w/Screw-Unassembled
7773
Snap-In PC Mount - Mini-Supplied w/Screw-Unassembled 7773
Part Number: 7773 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: 4-40

Part Number: 7773

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: 4-40
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7773
Product Name Snap-In PC Mount - Mini-Supplied w/Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details