Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Assembled,Green 7772-6

Description
Part Number: 7772-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7772-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal for 15-amp applications, with a brass, nickel-plated M3 screw installed and captivated, designed for snap-in mounting on printed circuit boards. Accepts #14-22 AWG solid or stranded wire, with terminal body in brass, matte tin plated. Color-coded green screw indicates the color suffix. Dimensions include 8.00 mm height, 5.00 mm mounting hole spacing, and 1.52 mm terminal height above board. Compatible with wire crimp terminals or lugs.

Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal for 15-amp applications, with a brass, nickel-plated M3 screw installed and captivated, designed for snap-in mounting on printed circuit boards. Accepts #14-22 AWG solid or stranded wire, with terminal body in brass, matte tin plated. Color-coded green screw indicates the color suffix. Dimensions include 8.00 mm height, 5.00 mm mounting hole spacing, and 1.52 mm terminal height above board. Compatible with wire crimp terminals or lugs.

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Assembled,Green - 7772-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Assembled,Green
7772-6
Vertical Metric Screw Terminal w/ Screw-Assembled,Green 7772-6
Part Number: 7772-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7772-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7772-6
Product Name Vertical Metric Screw Terminal w/ Screw-Assembled,Green
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1575-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4095-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers