Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Assembled,Blue 7772-5

Description
Part Number: 7772-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7772-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal with screw installed and captivated, rated for 15 amps, accepting #14-22 AWG solid or stranded wire, featuring an M3 thread, and mounted via snap-in legs on a PC board with the screw positioned above board level. Color-coded blue screw. All dimensions in millimeters.

Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal with screw installed and captivated, rated for 15 amps, accepting #14-22 AWG solid or stranded wire, featuring an M3 thread, and mounted via snap-in legs on a PC board with the screw positioned above board level. Color-coded blue screw. All dimensions in millimeters.

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Assembled,Blue - 7772-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Assembled,Blue
7772-5
Vertical Metric Screw Terminal w/ Screw-Assembled,Blue 7772-5
Part Number: 7772-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7772-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7772-5
Product Name Vertical Metric Screw Terminal w/ Screw-Assembled,Blue
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
.187
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details