Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Unassembled,Yellow 7771-7

Description
Part Number: 7771-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7771-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire, with a brass screw and brass terminal plated in matte tin. Rated for 15 amps, it features an M3 thread and snap-in legs for stable PC board mounting. The screw is supplied unassembled, and the terminal is color-coded yellow as indicated by the -7 suffix.

Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire, with a brass screw and brass terminal plated in matte tin. Rated for 15 amps, it features an M3 thread and snap-in legs for stable PC board mounting. The screw is supplied unassembled, and the terminal is color-coded yellow as indicated by the -7 suffix.

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Unassembled,Yellow - 7771-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Unassembled,Yellow
7771-7
Vertical Metric Screw Terminal w/ Screw-Unassembled,Yellow 7771-7
Part Number: 7771-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3

Part Number: 7771-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7771-7
Terminals 7771-7
Terminals M3 screw terminal w/ Yel screw

Terminals M3 screw terminal w/ Yel screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7771-7 7771-7
Product Name Vertical Metric Screw Terminal w/ Screw-Unassembled,Yellow Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
.110
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 18 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details