Keystone Electronics Corp. METRIC SCREW TERMINAL (YELLOW) 7769-7

Description
Part Number: 7769-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote Datasheet
Description
Part Number: 7769-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (YELLOW) - 7769-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (YELLOW)
7769-7
METRIC SCREW TERMINAL (YELLOW) 7769-7
Part Number: 7769-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7769-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7769-7
Terminals 7769-7
Terminals PC SCREW TERMINAL YLW M4 VERTICAL

Terminals PC SCREW TERMINAL YLW M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7769-7 7769-7
Product Name METRIC SCREW TERMINAL (YELLOW) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (WHITE) - 7689-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100DKR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details