Keystone Electronics Corp. M4 PC Mount -w/Screw-Unassembled 7768

Description
Part Number: 7768 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7768 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Description
Part Number: 7768 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7768 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7768 is a vertical metal PC mount screw terminal designed for M4 thread, accommodating #14-22 AWG solid or stranded wire, with a rated current of 15 Amps. It features a brass terminal with matte tin plating and a brass screw with nickel plating, mounted with six snap-in legs for stability. The screw is supplied unassembled, allowing for user installation. The terminal has a low-profile design suitable for high-density packaging and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 7768 is a vertical metal PC mount screw terminal designed for M4 thread, accommodating #14-22 AWG solid or stranded wire, with a rated current of 15 Amps. It features a brass terminal with matte tin plating and a brass screw with nickel plating, mounted with six snap-in legs for stability. The screw is supplied unassembled, allowing for user installation. The terminal has a low-profile design suitable for high-density packaging and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount -w/Screw-Unassembled - 7768 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount -w/Screw-Unassembled
7768
M4 PC Mount -w/Screw-Unassembled 7768
Part Number: 7768 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7768 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive

Part Number: 7768

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7768 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7768
Terminals 7768
Terminals METRIC SCREW TERM

Terminals METRIC SCREW TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7768 7768
Product Name M4 PC Mount -w/Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4095-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Clamp Terminal - 1498CP - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Spring Steel
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers