7766-4 -- M4 PC MOUNT - SUPPLIED W/SCREW-ASSEMBLED-WHITE
Keystone Electronics Corp.M4 PC Mount - Supplied w/Screw-Assembled-White7766-4
Description
Part Number: 7766-4
Color: White
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: M4
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7766-4
Color: White
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: M4
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7766-4 is a horizontal, snap-in PC mount screw terminal for M4 threads, designed for use with #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a nickel-plated brass screw, rated for 15 amps. The screw is installed and captivated, with a white color code. The terminal mounts via four legs into pre-drilled holes and positions the screw above board level to prevent wicking during wave soldering. Dimensions are in millimeters.
Datasheet Summary Powered by GS/AI
The 7766-4 is a horizontal, snap-in PC mount screw terminal for M4 threads, designed for use with #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a nickel-plated brass screw, rated for 15 amps. The screw is installed and captivated, with a white color code. The terminal mounts via four legs into pre-drilled holes and positions the screw above board level to prevent wicking during wave soldering. Dimensions are in millimeters.