Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Assembled-Red 7766-2

Description
Part Number: 7766-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7766-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7766-2 is a metric PC mount screw terminal rated for 15 amps, designed for use with #14-22 AWG solid or stranded wire and featuring an M4 thread. It has a red color-coded screw that is installed and captivated, with a horizontal orientation and four snap-in legs for secure mounting on a printed circuit board. The terminal is made of brass with a matte tin plating, and the screw is brass with nickel plating. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7766-2 is a metric PC mount screw terminal rated for 15 amps, designed for use with #14-22 AWG solid or stranded wire and featuring an M4 thread. It has a red color-coded screw that is installed and captivated, with a horizontal orientation and four snap-in legs for secure mounting on a printed circuit board. The terminal is made of brass with a matte tin plating, and the screw is brass with nickel plating. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Assembled-Red - 7766-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Assembled-Red
7766-2
M4 PC Mount - Supplied w/Screw-Assembled-Red 7766-2
Part Number: 7766-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7766-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7766-2
Terminals 7766-2
Terminals PC SCREW TERMINAL RED M4 HORZ

Terminals PC SCREW TERMINAL RED M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7766-2 7766-2
Product Name M4 PC Mount - Supplied w/Screw-Assembled-Red Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
Features Insulated
View Details
Terminals - Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details