Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Unassembled- White 7765-4

Description
Part Number: 7765-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Description
Part Number: 7765-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7765-4 is a horizontal metric PC mount screw terminal designed for soldering to printed circuit boards, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features an M4 threaded screw, brass terminal with matte tin plating, and a brass screw with nickel plating, rated for 15 amps. The screw is supplied unassembled. The terminal has four snap-in legs for board mounting and is color-coded white per the suffix. Dimensions are in millimeters, with a terminal height of 8.00 mm and screw length of 10.00 mm.

Datasheet Summary
Powered by GS/AI

The 7765-4 is a horizontal metric PC mount screw terminal designed for soldering to printed circuit boards, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features an M4 threaded screw, brass terminal with matte tin plating, and a brass screw with nickel plating, rated for 15 amps. The screw is supplied unassembled. The terminal has four snap-in legs for board mounting and is color-coded white per the suffix. Dimensions are in millimeters, with a terminal height of 8.00 mm and screw length of 10.00 mm.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Unassembled- White - 7765-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Unassembled- White
7765-4
M4 PC Mount - Supplied w/Screw-Unassembled- White 7765-4
Part Number: 7765-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7765-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7765-4
Terminals 7765-4
Terminals PC SCREW TERMINAL WHITE, M4 HORZ

Terminals PC SCREW TERMINAL WHITE, M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7765-4 7765-4
Product Name M4 PC Mount - Supplied w/Screw-Unassembled- White Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1559-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details