Keystone Electronics Corp. M3 PC Mount - Supplied w/Screw-Assembled 7762

Description
Part Number: 7762 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7762 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote Datasheet
Description
Part Number: 7762 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7762 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 PC Mount - Supplied w/Screw-Assembled - 7762 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 PC Mount - Supplied w/Screw-Assembled
7762
M3 PC Mount - Supplied w/Screw-Assembled 7762
Part Number: 7762 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7762 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw

Part Number: 7762

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7762 Nickel M3 Combo Drive
Red M3 Combo Drive
Black M3 Combo Drive
White M3 Combo Drive
Blue M3 Combo Drive
Green M3 Combo Drive
Yellow M3 Combo Drive
Nickel M3 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7762
Terminals 7762
Terminals M3 screw terminal w/screw installed

Terminals M3 screw terminal w/screw installed

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7762 7762
Product Name M3 PC Mount - Supplied w/Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1575-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details