Keystone Electronics Corp. Terminals - Turret Connectors 1520-2

Description
TERM TURRET SINGLE L=4.75MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=4.75MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1520-2-ND
Terminals - Turret Connectors 36-1520-2-ND
TERM TURRET SINGLE L=4.75MM TIN

TERM TURRET SINGLE L=4.75MM TIN

Buy Now Datasheet
Fort Worth, TX, USA
Terminal, Standardized; 2; Free CuttingBrass; Bright Electro-Tin; Board Mount
70182236
Terminal, Standardized; 2; Free CuttingBrass; Bright Electro-Tin; Board Mount 70182236
Terminal, Standardized; 2; Free CuttingBrass; Bright Electro-Tin; Board Mount

Terminal, Standardized; 2; Free CuttingBrass; Bright Electro-Tin; Board Mount

Supplier's Site
Terminal, Turret, 0.078In, Though Hole; Insulation Keystone - 60K7085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.078In, Though Hole; Insulation Keystone
60K7085
Terminal, Turret, 0.078In, Though Hole; Insulation Keystone 60K7085
TERMINAL, TURRET, 0.078IN, THOUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.98mm; Terminal Plating:Tin; Overall Length:7.6mm; Length - Below Flange:2.8mm; Product Range:-; Board Thickness:0.062"; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, 0.078IN, THOUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.98mm; Terminal Plating:Tin; Overall Length:7.6mm; Length - Below Flange:2.8mm; Product Range:-; Board Thickness:0.062"; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1520-2-ND 70182236 60K7085
Product Name Terminals - Turret Connectors Terminal, Standardized; 2; Free CuttingBrass; Bright Electro-Tin; Board Mount Terminal, Turret, 0.078In, Though Hole; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Terminal Posts - 2042624 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details