Keystone Electronics Corp. METRIC SCREW TERMINAL (GREEN) 7762-6

Description
Part Number: 7762-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7762-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric screw terminal for horizontal PC board mounting with M3 thread, rated for 15 amps, accepts #14-22 AWG solid or stranded wire, and features a captivated screw with green color coding. It has four snap-in legs for stable mounting and is designed to avoid wicking during wave soldering by positioning the screw above board level. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

Metric screw terminal for horizontal PC board mounting with M3 thread, rated for 15 amps, accepts #14-22 AWG solid or stranded wire, and features a captivated screw with green color coding. It has four snap-in legs for stable mounting and is designed to avoid wicking during wave soldering by positioning the screw above board level. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (GREEN) - 7762-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (GREEN)
7762-6
METRIC SCREW TERMINAL (GREEN) 7762-6
Part Number: 7762-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7762-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7762-6
Product Name METRIC SCREW TERMINAL (GREEN)
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Turret Connectors - 36-1528-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details